Texas Instruments SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20ADGVR

Description
Dual 4-Input Positive-NAND Gate 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gate 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV20A Dual 4-Input Positive-NAND Gate - SN74LV20ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV20A Dual 4-Input Positive-NAND Gate
SN74LV20ADGVR
SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20ADGVR
Dual 4-Input Positive-NAND Gate 14-TVSOP -40 to 85

Dual 4-Input Positive-NAND Gate 14-TVSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV20ADGVR - 720482-SN74LV20ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV20ADGVR
720482-SN74LV20ADGVR
Logic - Logic - Gates and Inverters - SN74LV20ADGVR 720482-SN74LV20ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 720482-SN74LV20ADGVR Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TFSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74LV20 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 720482-SN74LV20ADGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV20
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Buy Now
Singapore, Singapore
Dual 2V 5.5V Logic IC
705-SN74LV20ADGVR
Dual 2V 5.5V Logic IC 705-SN74LV20ADGVR
Dual 4-Input NAND Gate, CMOS, 2V-5.5V, 7ns, TFSOP Product overview: SN74LV20ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20ADGVR can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate, CMOS, 2V-5.5V, 7ns, TFSOP Product overview: SN74LV20ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV20ADGVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-3795-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3795-2-ND
Gates and Inverters 296-3795-2-ND
NAND Gate IC 2 Channel 14-TVSOP

NAND Gate IC 2 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-3795-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3795-1-ND
Gates and Inverters 296-3795-1-ND
NAND Gate IC 2 Channel 14-TVSOP

NAND Gate IC 2 Channel 14-TVSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV20ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV20ADGVR
Logic - Gates and Inverters SN74LV20ADGVR
IC GATE NAND 2CH 4-INP 14TVSOP

IC GATE NAND 2CH 4-INP 14TVSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV20ADGVR
Logic Gates SN74LV20ADGVR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Gates and Inverters - SN74LV20ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV20ADGVR
Gates and Inverters SN74LV20ADGVR
NAND Gate IC 2 Channel 14-TVSOP

NAND Gate IC 2 Channel 14-TVSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV20ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV20ADGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV20ADGVR
IC GATE NAND 2CH 4-INP 14TVSOP

IC GATE NAND 2CH 4-INP 14TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV20ADGVR 720482-SN74LV20ADGVR 705-SN74LV20ADGVR SN74LV20ADGVR 296-3795-2-ND SN74LV20ADGVR SN74LV20ADGVR SN74LV20ADGVR SN74LV20ADGVR
Product Name SN74LV20A Dual 4-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74LV20ADGVR Dual 2V 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 18.5 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details