Texas Instruments SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20ADG4

Description
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV20A Dual 4-Input Positive-NAND Gate - SN74LV20ADG4 - Texas Instruments
Dallas, TX, United States
SN74LV20A Dual 4-Input Positive-NAND Gate
SN74LV20ADG4
SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20ADG4
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85

Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74LV20ADG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV20ADG4-ND
Gates and Inverters SN74LV20ADG4-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Logic IC
705-SN74LV20ADG4
Dual SOIC Logic IC 705-SN74LV20ADG4
Dual 4-Input NAND Gate, 2 Circuits, 7ns, SOIC, CMOS Product overview: SN74LV20ADG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20ADG4 can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate, 2 Circuits, 7ns, SOIC, CMOS Product overview: SN74LV20ADG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20ADG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257722-SN74LV20ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257722-SN74LV20ADG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257722-SN74LV20ADG4
Win Source Part Number: 1257722-SN74LV20ADG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Package: Tube Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV20

Win Source Part Number: 1257722-SN74LV20ADG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Package: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV20

Buy Now Datasheet
Gates and Inverters - SN74LV20ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV20ADG4
Gates and Inverters SN74LV20ADG4
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV20ADG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV20ADG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV20ADG4
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV20ADG4
Logic Gates SN74LV20ADG4
Logic Gates Dual 4 Input Pos NAND Gate

Logic Gates Dual 4 Input Pos NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV20ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV20ADG4
Logic - Gates and Inverters SN74LV20ADG4
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV20ADG4 SN74LV20ADG4-ND 705-SN74LV20ADG4 1257722-SN74LV20ADG4 SN74LV20ADG4 SN74LV20ADG4 SN74LV20ADG4 SN74LV20ADG4
Product Name SN74LV20A Dual 4-Input Positive-NAND Gate Gates and Inverters Dual SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 18.5 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers