Texas Instruments SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20AD

Description
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV20A Dual 4-Input Positive-NAND Gate - SN74LV20AD - Texas Instruments
Dallas, TX, United States
SN74LV20A Dual 4-Input Positive-NAND Gate
SN74LV20AD
SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20AD
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85

Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257738-SN74LV20AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257738-SN74LV20AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257738-SN74LV20AD
Win Source Part Number: 1257738-SN74LV20AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3794-5,TEXTISSN7 4LV20AD,SN74LV20ADE4 ,296-SN74LV20AD,-296 -3794-5,-SN74LV20ADR ,SN74LV20ADE4,2156-S N74LV20AD,-296-3794- 5,296-3794-5 Base Product Number: 74LV20

Win Source Part Number: 1257738-SN74LV20AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3794-5,TEXTISSN74LV20AD,SN74LV20ADE4,296-SN74LV20AD,-296-3794-5,-SN74LV20ADR,SN74LV20ADE4,2156-SN74LV20AD,-296-3794-5,296-3794-5
Base Product Number: 74LV20

Buy Now Datasheet
 - SN74LV20AD - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
2V 5.5V SOIC Logic IC
705-SN74LV20AD
2V 5.5V SOIC Logic IC 705-SN74LV20AD
2-ch 4-input NAND Gate IC, 2V-5.5V, 7ns, SOIC Product overview: SN74LV20AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20AD can be used for catalog matching and distributor lookup.

2-ch 4-input NAND Gate IC, 2V-5.5V, 7ns, SOIC Product overview: SN74LV20AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LV20AD-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV20AD-ND
Gates and Inverters 296-SN74LV20AD-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LV20AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV20AD
Gates and Inverters SN74LV20AD
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LV20AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV20AD
Logic - Gates and Inverters SN74LV20AD
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV20AD
Logic Gates SN74LV20AD
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV20AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV20AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV20AD
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV20AD 1257738-SN74LV20AD SN74LV20AD 705-SN74LV20AD 296-SN74LV20AD-ND SN74LV20AD SN74LV20AD SN74LV20AD SN74LV20AD
Product Name SN74LV20A Dual 4-Input Positive-NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 2V 5.5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 18.5 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers
Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers