Single Power Supply 2-INPUT EXCLUSIVE OR (XOR) GATE Logic Level Shifter 5-SC70 -40 to 125
XOR Gate IC, 1.6-5.5V, 7ns, 3-State, SC-70, Logic Level Shifter Product overview: SN74LV1T86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T86DCKR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel SC-70-5
XOR (Exclusive OR) IC 1 Channel SC-70-5
XOR (Exclusive OR) IC 1 Channel SC-70-5
Win Source Part Number: 1371144-SN74LV1T86DC
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LV
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: 74LV1T86
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.6V ~ 5.5V
Logic Type: XOR (Exclusive OR)
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 10 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.58V ~ 0.8V
Input Logic Level - High: 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 30pF
IC GATE XOR 1CH 2-INP SC70-5
IC GATE XOR 1CH 2-INP SC70-5
IC GATE XOR 1CH 2-INP SC70-5
XOR (Exclusive OR) IC 1 Channel SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV1T86DCKR | 705-SN74LV1T86DCKR | 296-37203-2-ND | 1371144-SN74LV1T86DCKR | SN74LV1T86DCKR | SN74LV1T86DCKR | SN74LV1T86DCKR | SN74LV1T86DCKR |
| Product Name | SN74LV1T86 Single Power Supply 2-INPUT EXCLUSIVE OR (XOR) GATE Logic Level Shifter | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | OR | XOR; XOR GATE, OR GATE | XOR | NOT; XOR; XOR (Exclusive OR) | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) |
| Supply Voltage | 1.8,2.5,3.3,5.5 | 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) | 1.6V ~ 5.5V | 1.6V ~ 5.5V | |
| Output Type | 3-State | |||||||
| Logic Family | LV1T | |||||||
| Propagation Delay | 13 ns | 7 ns | 7 ns | 7 ns | 7 ns |