Single Power Supply 2-INPUT EXCLUSIVE OR (XOR) GATE Logic Level Shifter 5-SOT-23 -40 to 125
Win Source Part Number: 1371131-SN74LV1T86DB
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LV
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: 74LV1T86
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.6V ~ 5.5V
Logic Type: XOR (Exclusive OR)
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 10 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.58V ~ 0.8V
Input Logic Level - High: 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 30pF
XOR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5
XOR Gate IC, 1.6-5.5V, 7ns, SOT-23-5, CMOS Logic Product overview: SN74LV1T86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T86DBVR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
IC GATE XOR 1CH 2-INP SOT23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
IC GATE XOR 1CH 2-INP SOT23-5
IC GATE XOR 1CH 2-INP SOT23-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV1T86DBVR | 1371131-SN74LV1T86DBVR | SN74LV1T86DBVR | 705-SN74LV1T86DBVR | 296-37241-6-ND | SN74LV1T86DBVR | SN74LV1T86DBVR | SN74LV1T86DBVR | SN74LV1T86DBVR |
| Product Name | SN74LV1T86 Single Power Supply 2-INPUT EXCLUSIVE OR (XOR) GATE Logic Level Shifter | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5.5V SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | NOT; XOR; XOR (Exclusive OR) | OR; XOR | XOR; XOR GATE, OR GATE | XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 1.8,2.5,3.3,5.5 | 1.6V ~ 5.5V | 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) | ||
| Output Type | 3-State | ||||||||
| Logic Family | LV1T | CMOS | |||||||
| Propagation Delay | 13 ns | 7 ns | 7 ns | 7 ns | 7 ns |