Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter 5-SC70 -40 to 125
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
1-Bit 2-Input OR Gate, 3-State, 1.6-5.5V, 7ns, SC-70 Product overview: SN74LV1T32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T32DCKR can be used for catalog matching and distributor lookup.
IC GATE OR 1CH 2-INP SC70-5
OR Gate IC 1 Channel SC-70-5
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV1T32DCKR | 296-37202-2-ND | 705-SN74LV1T32DCKR | SN74LV1T32DCKR | SN74LV1T32DCKR | SN74LV1T32DCKR | SN74LV1T32DCKR |
| Product Name | SN74LV1T32 Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter | Gates and Inverters | 5.5V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR GATE | OR; OR Gate | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | 1.8,2.5,3.3,5.5 | 1.6V ~ 5.5V | 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) | |
| Output Type | 3-State | ||||||
| Logic Family | LV1T | ||||||
| Propagation Delay | 13 ns | 7 ns | 7 ns | 7 ns |