Texas Instruments SN74LV1T32 Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter SN74LV1T32DBVR

Description
Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter 5-SOT-23 -40 to 125
Request a Quote
Description
Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV1T32 is a single 2-input positive OR gate designed for use as a logic level shifter. It operates with a single supply voltage ranging from 1.8V to 5.5V, making it suitable for various applications including telecom, portable devices, servers, and PCs. The device supports voltage translation with up translation capabilities from lower voltages (1.2V, 1.5V, 1.8V, and 3.3V) to higher voltages (1.8V, 2.5V, 3.3V, and 5.0V) and down translation from higher to lower voltages. The output drive capability is 8mA at 5V, 7mA at 3.3V, and 3mA at 1.8V, with a maximum operating frequency of 50MHz at 3.3V. The device is characterized for operation over a temperature range of -40°C to 125°C and is available in compact packages such as SOT-23 and SC70. It also features 5V tolerance on input pins and exceeds latch-up performance of 250mA.

Datasheet Summary
Powered by GS/AI

The SN74LV1T32 is a single 2-input positive OR gate designed for use as a logic level shifter. It operates with a single supply voltage ranging from 1.8V to 5.5V, making it suitable for various applications including telecom, portable devices, servers, and PCs. The device supports voltage translation with up translation capabilities from lower voltages (1.2V, 1.5V, 1.8V, and 3.3V) to higher voltages (1.8V, 2.5V, 3.3V, and 5.0V) and down translation from higher to lower voltages. The output drive capability is 8mA at 5V, 7mA at 3.3V, and 3mA at 1.8V, with a maximum operating frequency of 50MHz at 3.3V. The device is characterized for operation over a temperature range of -40°C to 125°C and is available in compact packages such as SOT-23 and SC70. It also features 5V tolerance on input pins and exceeds latch-up performance of 250mA.

Suppliers

Company
Product
Description
Supplier Links
SN74LV1T32 Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter - SN74LV1T32DBVR - Texas Instruments
Dallas, TX, United States
SN74LV1T32 Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter
SN74LV1T32DBVR
SN74LV1T32 Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter SN74LV1T32DBVR
Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter 5-SOT-23 -40 to 125

Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter 5-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74LV1T32DBVR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, LV/LV-A/LVX/H Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-37201-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-37201-2-ND
Gates and Inverters 296-37201-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-37201-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-37201-6-ND
Gates and Inverters 296-37201-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-37201-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-37201-1-ND
Gates and Inverters 296-37201-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LV1T32DBVR
5.5V SOT-23 Logic IC 705-SN74LV1T32DBVR
2-Input OR Gate, Logic Level Shifter, SOT-23-5, 1.6-5.5V Product overview: SN74LV1T32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T32DBVR can be used for catalog matching and distributor lookup.

2-Input OR Gate, Logic Level Shifter, SOT-23-5, 1.6-5.5V Product overview: SN74LV1T32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T32DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV1T32DBVR - 845179-SN74LV1T32DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV1T32DBVR
845179-SN74LV1T32DBVR
Logic - Logic - Gates and Inverters - SN74LV1T32DBVR 845179-SN74LV1T32DBVR
Manufacturer: Texas Instruments Win Source Part Number: 845179-SN74LV1T32DBV R Series: 74LV Features: IC 1 Channel Package: Reel - TR Family Name: 74LV1T32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-37201-6, -296-37201-1, SN74LV1T32DBVR-ND, 296-37201-1, 296-37201-2, -296-37201-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 845179-SN74LV1T32DBVR
Series: 74LV
Features: IC 1 Channel
Package: Reel - TR
Family Name: 74LV1T32
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37201-6, -296-37201-1, SN74LV1T32DBVR-ND, 296-37201-1, 296-37201-2, -296-37201-1-ND

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LV1T32DBVR
Logic ICs >> Gates SN74LV1T32DBVR
10uA 1.6V~5.5V 1 7ns@5V,30pF ORGate SOT-23-5 Gates ROHS

10uA 1.6V~5.5V 1 7ns@5V,30pF ORGate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LV1T32DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV1T32DBVR
Gates and Inverters SN74LV1T32DBVR
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74LV1T32DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV1T32DBVR
Logic - Gates and Inverters SN74LV1T32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LV1T32DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV1T32DBVR
Gates and Inverters SN74LV1T32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV1T32DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV1T32DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV1T32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV1T32DBVR SN74LV1T32DBVR 296-37201-2-ND 705-SN74LV1T32DBVR 845179-SN74LV1T32DBVR SN74LV1T32DBVR SN74LV1T32DBVR SN74LV1T32DBVR SN74LV1T32DBVR SN74LV1T32DBVR
Product Name SN74LV1T32 Single Power Supply 2-INPUT POSITIVE OR GATE with Logic Level Shifter Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LV1T32DBVR Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR OR; OR GATE NOT OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 1.8,2.5,3.3,5.5 1.6V ~ 5.5V 5.5V 1.6V~5.5V 1.6V ~ 5.5V 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) 1.6V ~ 5.5V
Output Type 3-State
Logic Family LV1T CMOS
Propagation Delay 13 ns 7 ns 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers