Texas Instruments SN74LV1T08 Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter SN74LV1T08DBVR

Description
Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV1T08 Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter - SN74LV1T08DBVR - Texas Instruments
Dallas, TX, United States
SN74LV1T08 Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter
SN74LV1T08DBVR
SN74LV1T08 Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter SN74LV1T08DBVR
Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter 5-SOT-23 -40 to 125

Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV1T08DBVR - 1255190-SN74LV1T08DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV1T08DBVR
1255190-SN74LV1T08DBVR
Logic - Logic - Gates and Inverters - SN74LV1T08DBVR 1255190-SN74LV1T08DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1255190-SN74LV1T08DB VR Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.58V ~ 0.8V Logic Level - High: 0.94V ~ 2.1V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 7ns at 5V, 30pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255190-SN74LV1T08DBVR
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.58V ~ 0.8V
Logic Level - High: 0.94V ~ 2.1V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 30pF

Buy Now
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LV1T08DBVR
5.5V SOT-23 Logic IC 705-SN74LV1T08DBVR
1-Bit 2-Input AND Gate IC, SOT-23-5, 5.5V, 7ns Product overview: SN74LV1T08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T08DBVR can be used for catalog matching and distributor lookup.

1-Bit 2-Input AND Gate IC, SOT-23-5, 5.5V, 7ns Product overview: SN74LV1T08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T08DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-39210-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-39210-2-ND
Gates and Inverters 296-39210-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-39210-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-39210-1-ND
Gates and Inverters 296-39210-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-39210-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-39210-6-ND
Gates and Inverters 296-39210-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments - 28AH5154 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments
28AH5154
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments 28AH5154
AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74LV1T08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74LV1T08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LV1T08DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV1T08DBVR
Logic - Gates and Inverters SN74LV1T08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LV1T08DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV1T08DBVR
Gates and Inverters SN74LV1T08DBVR
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74LV1T08DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV1T08DBVR
Gates and Inverters SN74LV1T08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LV1T08DBVR
Logic ICs >> Gates SN74LV1T08DBVR
10uA 1.6V~5.5V 1 7ns@5V,30pF AND Gate SOT-23-5 Gates ROHS

10uA 1.6V~5.5V 1 7ns@5V,30pF AND Gate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV1T08DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV1T08DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV1T08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV1T08DBVR 1255190-SN74LV1T08DBVR 705-SN74LV1T08DBVR 296-39210-2-ND 28AH5154 SN74LV1T08DBVR SN74LV1T08DBVR SN74LV1T08DBVR SN74LV1T08DBVR SN74LV1T08DBVR
Product Name SN74LV1T08 Single power supply 2-input POSITIVE AND Gate with Logic Level Shifter Logic - Logic - Gates and Inverters - SN74LV1T08DBVR 5.5V SOT-23 Logic IC Gates and Inverters And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate NOT; AND AND; AND Gate AND; AND Gate AND AND
Supply Voltage 1.8,2.5,3.3,5.5 1.6V ~ 5.5V 5.5V 1.6V ~ 5.5V 5.5V 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V~5.5V
Output Type 3-State
Logic Family LV1T CMOS
Propagation Delay 13 ns 7 ns 7 ns 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details