The SN74LV1T04DCKR is a single power supply inverter gate designed for logic level shifting applications. It operates within a voltage range of 1.8V to 5.5V and supports up translation from lower voltages (1.2V to 3.3V) and down translation to lower voltages (5.0V to 3.3V). The device features an output drive capability of 8mA at 5V, 7mA at 3.3V, and 3mA at 1.8V, making it suitable for various applications including telecom, portable devices, and servers. The inverter gate is characterized for operation up to 50MHz at 3.3V VCC and has a wide operating temperature range of -40°C to +125°C. It is available in a compact SC70 package, measuring 2mm x 2.1mm, which is advantageous for space-constrained designs. The device also exhibits robust latch-up performance exceeding 250mA per JESD 17 and is compatible with standard logic pinouts, enhancing its versatility in integration.
Single Power Supply INVERTER Gate logic level shifter 5-SC70 -40 to 125
Single Power Supply INVERTER Gate logic level shifter 5-SC70 -40 to 125 Product overview: SN74LV1T04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T04DCKR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
INVERTER, SINGLE, I/P, SC-70-5; Logic Family / Base Number:74LV1T04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV1T04DCKR | 705-SN74LV1T04DCKR | 296-39209-1-ND | SN74LV1T04DCKR | 29AH7660 | SN74LV1T04DCKR | SN74LV1T04DCKR |
| Product Name | SN74LV1T04 Single Power Supply INVERTER Gate logic level shifter | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Inverter, Single, I/p, Sc-70-5; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 1.8,2.5,3.3,5.5 | 5.5V | 1.6V ~ 5.5V | 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) | 5.5V | 1.6V ~ 5.5V | |
| Output Type | 3-State | ||||||
| Logic Family | LV1T | ||||||
| Propagation Delay | 13 ns | 7 ns | 7 ns |