Single Power Supply INVERTER Gate logic level shifter 5-SOT-23 -40 to 125
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Win Source Part Number: 1257733-SN74LV1T04DB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.58V ~ 0.8V
Logic Level - High: 0.94V ~ 2.1V
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV1T04DBVR,-296-
Base Product Number: 74LV1T04
Single Power Supply INVERTER Gate logic level shifter 5-SOT-23 -40 to 125 Product overview: SN74LV1T04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T04DBVR can be used for catalog matching and distributor lookup.
Inverter 1-Element, SN74LV1T04DBVR
Inverter 1-Element, SN74LV1T04DBVR
Inverter 1-Element, SN74LV1T04DBVR
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
INVERTER, LEVEL SHIFTER, 1 I/P, SOT-23-5; Logic Family / Base Number:74LV1T04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV1T04DBVR | 296-39208-6-ND | 1257733-SN74LV1T04DBVR | 705-SN74LV1T04DBVR | 2528736 | SN74LV1T04DBVR | SN74LV1T04DBVR | SN74LV1T04DBVR | 33AH4958 |
| Product Name | SN74LV1T04 Single Power Supply INVERTER Gate logic level shifter | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOT-23 Logic IC | Inverters ICs | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Inverter, Level Shifter, 1 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT; Level Shifter | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 1.8,2.5,3.3,5.5 | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 5.5V | 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) | 1.6V ~ 5.5V | 5.5V | ||
| Output Type | 3-State | CMOS | |||||||
| Logic Family | LV1T | CMOS; Level Shifter | |||||||
| Propagation Delay | 13 ns | 7 ns | 7 ns | 7 ns |