Texas Instruments SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter SN74LV1T00DCKR

Description
Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter - SN74LV1T00DCKR - Texas Instruments
Dallas, TX, United States
SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter
SN74LV1T00DCKR
SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter SN74LV1T00DCKR
Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SC70 -40 to 125

Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LV1T00DCKR
5.5V Logic IC 705-SN74LV1T00DCKR
NAND Gate Logic IC | 1.6-5.5V | 2-Input | 7ns PD | SMT Product overview: SN74LV1T00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T00DCKR can be used for catalog matching and distributor lookup.

NAND Gate Logic IC | 1.6-5.5V | 2-Input | 7ns PD | SMT Product overview: SN74LV1T00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T00DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-40544-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40544-2-ND
Gates and Inverters 296-40544-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-40544-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40544-1-ND
Gates and Inverters 296-40544-1-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-40544-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40544-6-ND
Gates and Inverters 296-40544-6-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV1T00DCKR - 811285-SN74LV1T00DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV1T00DCKR
811285-SN74LV1T00DCKR
Logic - Logic - Gates and Inverters - SN74LV1T00DCKR 811285-SN74LV1T00DCKR
Manufacturer: Texas Instruments Win Source Part Number: 811285-SN74LV1T00DCK R Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.58V ~ 0.8V Logic Level - High: 0.94V ~ 2.1V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 7ns at 5V, 30pF

Manufacturer: Texas Instruments
Win Source Part Number: 811285-SN74LV1T00DCKR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.58V ~ 0.8V
Logic Level - High: 0.94V ~ 2.1V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 30pF

Buy Now
Logic - Gates and Inverters - SN74LV1T00DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV1T00DCKR
Logic - Gates and Inverters SN74LV1T00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LV1T00DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV1T00DCKR
Gates and Inverters SN74LV1T00DCKR
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Gates and Inverters - SN74LV1T00DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV1T00DCKR
Gates and Inverters SN74LV1T00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV1T00DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV1T00DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV1T00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV1T00DCKR 705-SN74LV1T00DCKR 296-40544-2-ND 811285-SN74LV1T00DCKR SN74LV1T00DCKR SN74LV1T00DCKR SN74LV1T00DCKR SN74LV1T00DCKR
Product Name SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV1T00DCKR Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5.5 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High) 1.6V ~ 5.5V 1.6V ~ 5.5V
Output Type 3-State
Logic Family LV1T CMOS
Propagation Delay 13 ns 7 ns 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers