Texas Instruments Standard Linear and Logic Quad 165MHz Logic IC SN74LV175ANSR

Description
Quad D-Type Flip-Flop, 4-Bit, 165MHz, CMOS, SOP Product overview: SN74LV175ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 165MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 165MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 4-Bit, 165MHz, CMOS, SOP Product overview: SN74LV175ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 165MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 165MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 165MHz Logic IC
706-SN74LV175ANSR
Quad 165MHz Logic IC 706-SN74LV175ANSR
Quad D-Type Flip-Flop, 4-Bit, 165MHz, CMOS, SOP Product overview: SN74LV175ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 165MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 165MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175ANSR can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 4-Bit, 165MHz, CMOS, SOP Product overview: SN74LV175ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 165MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 165MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV175ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV175ANSR
Product Name Quad 165MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5403/BCA - Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers