Rochester Electronics Logic - Logic - Gates and Inverters - 5414/BCA 5414/BCA

Description
Manufacturer: Rochester Electronics Win Source Part Number: 924843-5414/BCA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 924843-5414/BCA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 5414/BCA - 924843-5414/BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5414/BCA
924843-5414/BCA
Logic - Logic - Gates and Inverters - 5414/BCA 924843-5414/BCA
Manufacturer: Rochester Electronics Win Source Part Number: 924843-5414/BCA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 924843-5414/BCA
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Dual Logic IC - 705-5414/BCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-5414/BCA
Dual Logic IC 705-5414/BCA
DUAL MARKED (M38510/15102BCA) / IC Channel Product overview: 5414/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5414/BCA can be used for catalog matching and distributor lookup.

DUAL MARKED (M38510/15102BCA) / IC Channel Product overview: 5414/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5414/BCA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - 5414/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
5414/BCA
Logic - Gates and Inverters 5414/BCA
DUAL MARKED (M38510/15102BCA)

DUAL MARKED (M38510/15102BCA)

Supplier's Site Datasheet
Gates and Inverters - 5414/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5414/BCA
Gates and Inverters 5414/BCA
IC Channel

IC Channel

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 924843-5414/BCA 705-5414/BCA 5414/BCA 5414/BCA
Product Name Logic - Logic - Gates and Inverters - 5414/BCA Dual Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers