Texas Instruments SN74LV175A Quadruple D-Type Flip-Flops With Clear SN74LV175ANSR

Description
Quadruple D-Type Flip-Flops With Clear 16-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple D-Type Flip-Flops With Clear 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV175A Quadruple D-Type Flip-Flops With Clear - SN74LV175ANSR - Texas Instruments
Dallas, TX, United States
SN74LV175A Quadruple D-Type Flip-Flops With Clear
SN74LV175ANSR
SN74LV175A Quadruple D-Type Flip-Flops With Clear SN74LV175ANSR
Quadruple D-Type Flip-Flops With Clear 16-SO -40 to 85

Quadruple D-Type Flip-Flops With Clear 16-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV175ANSR
030236-SN74LV175ANSR
Logic - Logic - Flip Flops - SN74LV175ANSR 030236-SN74LV175ANSR
Manufacturer: Texas Instruments Win Source Part Number: 030236-SN74LV175ANSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 1.4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 165MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030236-SN74LV175ANSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 1.4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 165MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-13229-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13229-2-ND
Flip Flops 296-13229-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - SN74LV175ANSR - Rochester Electronics
Newburyport, MA, United States
SN74LV175A Quadruple D-Type Flip-Flops With Clear

SN74LV175A Quadruple D-Type Flip-Flops With Clear

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV175ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV175ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV175ANSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site
Logic - Flip Flops - SN74LV175ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV175ANSR
Logic - Flip Flops SN74LV175ANSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Flip Flops - SN74LV175ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV175ANSR
Flip Flops SN74LV175ANSR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV175ANSR 030236-SN74LV175ANSR 296-13229-2-ND SN74LV175ANSR SN74LV175ANSR SN74LV175ANSR SN74LV175ANSR
Product Name SN74LV175A Quadruple D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74LV175ANSR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 20 ns 9.3 ns 9.3 ns
fMAX 70 MHz 165 MHz 165 MHz
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 54F379FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers