Quadruple D-Type Flip-Flops With Clear 16-TVSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 030235-SN74LV175ADGV
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 1.4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TFSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 165MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TFSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 4BIT 16TVSOP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TFSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 4BIT 16TVSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV175ADGVR | 030235-SN74LV175ADGVR | 296-23263-2-ND | SN74LV175ADGVR | SN74LV175ADGVR | SN74LV175ADGVR |
| Product Name | SN74LV175A Quadruple D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LV175ADGVR | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 20 ns | 9.3 ns | 9.3 ns | |||
| fMAX | 70 MHz | 165 MHz | 165 MHz | |||
| Operating Current | 0.0200 mA |