Hex D-type flip-flops with clear designed for operation from 2 V to 5.5 V, available in a 16-pin SOIC package measuring 9.00 mm × 3.90 mm, with an operating temperature range of -40 °C to 85 °C.
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LV174ADRG4 |
| Product Name | SN74LV174A Hex D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 |
| Propagation Delay | 19.5 ns |
| fMAX | 70 MHz |