SN74LV174ADR is a hex D-type flip-flop with clear in a 16-pin SOIC package, measuring 9.00 mm × 3.90 mm, rated for operation from -40°C to 85°C with a supply voltage range of 2 V to 5.5 V and a maximum propagation delay of 7.5 ns at 5 V.
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 030233-SN74LV174ADR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 1.7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV174ADR | 296-14903-6-ND | 030233-SN74LV174ADR | SN74LV174ADR | SN74LV174ADR | SN74LV174ADR |
| Product Name | SN74LV174A Hex D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74LV174ADR | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||
| Propagation Delay | 19.5 ns | 9.2 ns | 9.2 ns | |||
| fMAX | 70 MHz | 180 MHz | 180 MHz | |||
| Operating Current | 0.0200 mA |