Texas Instruments SN74LV163A 4-Bit Synchronous Binary Counters SN74LV163APW

Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV163A 4-Bit Synchronous Binary Counters - SN74LV163APW - Texas Instruments
Dallas, TX, United States
SN74LV163A 4-Bit Synchronous Binary Counters
SN74LV163APW
SN74LV163A 4-Bit Synchronous Binary Counters SN74LV163APW
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-34044-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-34044-5-ND
Counters, Dividers 296-34044-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258933-SN74LV163APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258933-SN74LV163APW
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258933-SN74LV163APW
Win Source Part Number: 1258933-SN74LV163APW Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 90 MHz Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV163APWE4,SN74L V163APWG4,SN74LV163A PW,2156-SN74LV163APW ,SN74LV163APWE4,296- 34044-5,TEXTISSN74LV 163APW,SN74LV163APWG 4 Base Product Number: 74LV163

Win Source Part Number: 1258933-SN74LV163APW
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 90 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV163APWE4,SN74LV163APWG4,SN74LV163APW,2156-SN74LV163APW,SN74LV163APWE4,296-34044-5,TEXTISSN74LV163APW,SN74LV163APWG4
Base Product Number: 74LV163

Buy Now Datasheet
Logic - Counters, Dividers - SN74LV163APW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV163APW
Logic - Counters, Dividers SN74LV163APW
IC 4BIT SYNC BINRY COUNTR16TSSOP

IC 4BIT SYNC BINRY COUNTR16TSSOP

Supplier's Site Datasheet
Counters, Dividers - SN74LV163APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV163APW
Counters, Dividers SN74LV163APW
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV163APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV163APW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV163APW
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV163APW 296-34044-5-ND 1258933-SN74LV163APW SN74LV163APW SN74LV163APW SN74LV163APW
Product Name SN74LV163A 4-Bit Synchronous Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family LV-A
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
4 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163DRE4 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
SN54HC4024 Asynchronous 7-Bit Binary Counters - 8601201CA - Texas Instruments
Specs
Counter Category Asynchronous
Package Type CDIP,LCCC
Logic Family HC
View Details
3 suppliers