Texas Instruments SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161ADG4

Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV161A 4-Bit Synchronous Binary Counters - SN74LV161ADG4 - Texas Instruments
Dallas, TX, United States
SN74LV161A 4-Bit Synchronous Binary Counters
SN74LV161ADG4
SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161ADG4
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LV161ADG4 - 1255168-SN74LV161ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV161ADG4
1255168-SN74LV161ADG4
Logic - Logic - Counters, Dividers - SN74LV161ADG4 1255168-SN74LV161ADG4
Manufacturer: Texas Instruments Win Source Part Number: 1255168-SN74LV161ADG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255168-SN74LV161ADG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number SN74LV161ADG4 1255168-SN74LV161ADG4
Product Name SN74LV161A 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74LV161ADG4
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 5.5
Package Type SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
SN54HC4040 Asynchronous 12-Bit Binary Counters - SN54HC4040J - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BNSRE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
5 suppliers