4-Bit Synchronous Binary Counters 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 795064-SN74LV161ADBR
Series: 74LV-A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 95MHz
Family Name: SN74LV161
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): HD74LV161AT; HD74LV161ATELL; SN74LV161ANSRE4; SN74LV161ANSG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
IC SYNCH BINARY COUNTERS 16-SSOP
IC BINARY COUNTER 4-BIT 16SSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV161ADBR | 795064-SN74LV161ADBR | 296-SN74LV161ADBRCT-ND | SN74LV161ADBR | SN74LV161ADBR | SN74LV161ADBR |
| Product Name | SN74LV161A 4-Bit Synchronous Binary Counters | Logic - Logic - Counters, Dividers - SN74LV161ADBR | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | SSOP | SSOP; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) | |
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 4 bits |