Texas Instruments Logic - Logic - Specialty Logic - SN74LV161284DLR SN74LV161284DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255166-SN74LV161284 DLR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 19 Family Name: SN74LV161284 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74LV161284DGGRE4; 74LV161284DGGRG4; SN74LV161284DGG; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255166-SN74LV161284 DLR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 19 Family Name: SN74LV161284 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74LV161284DGGRE4; 74LV161284DGGRG4; SN74LV161284DGG; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LV161284DLR - 1255166-SN74LV161284DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LV161284DLR
1255166-SN74LV161284DLR
Logic - Logic - Specialty Logic - SN74LV161284DLR 1255166-SN74LV161284DLR
Manufacturer: Texas Instruments Win Source Part Number: 1255166-SN74LV161284 DLR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 19 Family Name: SN74LV161284 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74LV161284DGGRE4; 74LV161284DGGRG4; SN74LV161284DGG; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255166-SN74LV161284DLR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: IEEE STD 1284 Translation Transceiver
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 19
Family Name: SN74LV161284
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74LV161284DGGRE4; 74LV161284DGGRG4; SN74LV161284DGG;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
19-Bit Bus Interface 84 is designed for 4.5-V to 5.5 Product overview: SN74LV161284DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LV161284DLR can be used for catalog matching and distributor lookup.

19-Bit Bus Interface 84 is designed for 4.5-V to 5.5 Product overview: SN74LV161284DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LV161284DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1255166-SN74LV161284DLR 703-SN74LV161284DLR
Product Name Logic - Logic - Specialty Logic - SN74LV161284DLR Logic IC
Gate Type IEEE STD 1284 Translation Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F132DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30BQ/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details