The SN74LV161284 is a 19-bit bus interface designed for operation within a supply voltage range of 4.5 V to 5.5 V. It facilitates asynchronous two-way communication between data buses, featuring eight bidirectional data lines. The device supports IEEE Std 1284-I and IEEE Std 1284-II specifications, making it suitable for parallel peripheral interfaces. The SN74LV161284 includes integrated 1.4-k,Ѷ pullup resistors on all open-drain outputs, which simplifies PCB design by eliminating the need for discrete resistors. It has a flow-through architecture that optimizes layout efficiency. The device is equipped with five drivers and four receivers, with dedicated lines for HOST LOGIC and PERI LOGIC. The output drive mode can be configured via a high-drive control pin, allowing for either totem-pole or open-drain configurations. The device's latch-up performance exceeds 250 mA per JEDEC 17, and it offers robust ESD protection, exceeding 4000 V for the human-body model. The operating temperature range is specified from -40°C to 85°C, making it suitable for various applications.
19-Bit Bus Interface 48-TSSOP -40 to 85
IC 19-BIT BUS INTERFACE 48-TSSOP
Interface - Specialized 19bit
IC 19-BIT BUS INTERFACE 48-TSSOP
IC 19-BIT BUS INTERFACE 48-TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV161284DGGR | SN74LV161284DGGR | SN74LV161284DGGR | SN74LV161284DGGR | 815-SN74LV161284DGGR |
| Product Name | SN74LV161284 19-Bit Bus Interface | Integrated Circuits (ICs) - Logic - Specialty Logic | Interface - Specialized | Specialty Logic | IC 19-BIT BUS INTERFACE 48-TSSOP |
| Technology | LV-A | ||||
| Device Type | SN74LV161284 19-Bit Bus Interface | ||||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3.3V; Other; 3.3 | Other; 4.5V~5.5V |