Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Hex Schmitt-Trigger Inverter, 6-Bit, 5.5V, 27ns, TSSOP Product overview: SN74LV14APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14APW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082363-SN74LV14APW
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Medical, Consumer Electronics, Power Management
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
HEX SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74LV14; Logic Type:Inverter Schmitt Trigger; Output Current:12mA; No. of Inputs:6; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-26543-5-ND | 705-SN74LV14APW | 082363-SN74LV14APW | SN74LV14APW | 29AH7665 |
| Product Name | Gates and Inverters | 5.5V TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74LV14APW | Gates and Inverters | Hex Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Inverter, Schmitt Trigger | NOT; Inverter | NOT; Inverter | NOT; Inverter Schmitt Trigger |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V |
| Inputs | 1 | 6 | 6 | 1 | 6 |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 10.6 ns | 27 ns | 10.6 ns |