Texas Instruments High-Performance Analog 5V Logic IC SN74LV14ANSRG4

Description
Hex Schmitt-Trigger Inverters, 6-Bit, 5V, 10.6ns, SOP Product overview: SN74LV14ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ANSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Schmitt-Trigger Inverters, 6-Bit, 5V, 10.6ns, SOP Product overview: SN74LV14ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ANSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Hex Schmitt-Trigger Inverters, 6-Bit, 5V, 10.6ns, SOP Product overview: SN74LV14ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ANSRG4 can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverters, 6-Bit, 5V, 10.6ns, SOP Product overview: SN74LV14ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV14ANSRG4 - 1255160-SN74LV14ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV14ANSRG4
1255160-SN74LV14ANSRG4
Logic - Logic - Gates and Inverters - SN74LV14ANSRG4 1255160-SN74LV14ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255160-SN74LV14ANSR G4 Packaging: Tape and Reel Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Categories: Integrated Circuits Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74LV14 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255160-SN74LV14ANSRG4
Packaging: Tape and Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.75V ~ 1.5V
Logic Level - High: 1.75V ~ 3.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV14
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Buy Now
Gates and Inverters - SN74LV14ANSRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV14ANSRG4-ND
Gates and Inverters SN74LV14ANSRG4-ND
Inverter IC 6 Channel Schmitt Trigger 14-SO

Inverter IC 6 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV14ANSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV14ANSRG4
Logic - Gates and Inverters SN74LV14ANSRG4
IC INVERT SCHMITT 6CH 6-IN 14SOP

IC INVERT SCHMITT 6CH 6-IN 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV14ANSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV14ANSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV14ANSRG4
IC INVERT SCHMITT 6CH 1-INP 14SO

IC INVERT SCHMITT 6CH 1-INP 14SO

Supplier's Site
Gates and Inverters - SN74LV14ANSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV14ANSRG4
Gates and Inverters SN74LV14ANSRG4
Inverter IC 6 Channel Schmitt Trigger 14-SO

Inverter IC 6 Channel Schmitt Trigger 14-SO

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LV14ANSRG4 1255160-SN74LV14ANSRG4 SN74LV14ANSRG4-ND SN74LV14ANSRG4 SN74LV14ANSRG4 SN74LV14ANSRG4
Product Name 5V Logic IC Logic - Logic - Gates and Inverters - SN74LV14ANSRG4 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) 2V ~ 5.5V
Inputs 1 6 1 1
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-4393-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic - Gates and Inverters - 54LS09FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details