Texas Instruments High-Performance Analog 5.5V TSSOP Logic IC SN74LV14AMPWREPG4

Description
Schmitt Trigger Inverter IC, 6-Bit, 5.5V, 10.6ns, TSSOP Product overview: SN74LV14AMPWREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14AMPWREPG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schmitt Trigger Inverter IC, 6-Bit, 5.5V, 10.6ns, TSSOP Product overview: SN74LV14AMPWREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14AMPWREPG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV14AMPWREPG4
5.5V TSSOP Logic IC 705-SN74LV14AMPWREPG4
Schmitt Trigger Inverter IC, 6-Bit, 5.5V, 10.6ns, TSSOP Product overview: SN74LV14AMPWREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14AMPWREPG 4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 6-Bit, 5.5V, 10.6ns, TSSOP Product overview: SN74LV14AMPWREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14AMPWREPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257750-SN74LV14AMPWREPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257750-SN74LV14AMPWREPG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257750-SN74LV14AMPWREPG4
Win Source Part Number: 1257750-SN74LV14AMPW REPG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV14

Win Source Part Number: 1257750-SN74LV14AMPWREPG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Schmitt Trigger
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.75V ~ 1.5V
Logic Level - High: 1.75V ~ 3.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV14

Buy Now Datasheet
Gates and Inverters - SN74LV14AMPWREPG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV14AMPWREPG4-ND
Gates and Inverters SN74LV14AMPWREPG4-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74LV14AMPWREPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV14AMPWREPG4
Gates and Inverters SN74LV14AMPWREPG4
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LV14AMPWREPG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV14AMPWREPG4
Logic - Gates and Inverters SN74LV14AMPWREPG4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LV14AMPWREPG4 1257750-SN74LV14AMPWREPG4 SN74LV14AMPWREPG4-ND SN74LV14AMPWREPG4 SN74LV14AMPWREPG4
Product Name 5.5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High)
Inputs 1 1 1 1
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Operating Temperature -40 C (-40 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QIX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers