The SN74LV14AMDREP is a hex Schmitt-trigger inverter in a 14-pin SOIC package, designed for 2-V to 5.5-V V_CC operation with an extended operating temperature range of -55°C to 125°C. It supports mixed-mode voltage operation and partial-power-down mode with I_off circuitry to prevent current backflow. The device meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. The package dimensions are 6.5 mm width, 9.0 mm length, and 2.1 mm thickness, with a tape-and-reel packing configuration of 2500 units per reel.
Enhanced Product Hex Schmitt-Trigger Inverters 14-SOIC -55 to 125
Inverter, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV14AMDREP | SN74LV14AMDREP |
| Product Name | SN74LV14A-EP Enhanced Product Hex Schmitt-Trigger Inverters | |
| Technology | LV-A | |
| Device Type | SN74LV14A-EP Enhanced Product Hex Schmitt-Trigger Inverters | |
| Features | RoHS | RoHS |