Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV14ADRG4

Description
Win Source Part Number: 1095137-SN74LV14ADRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LV04AD; SN74LV05ADR; SN74LV05AD; MC74VHC14DR2; MC74VHC04DR2; MC74VHC04DR2G; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49903-2,296-4990 3-1,SN74LV14ADRE4,29 6-49903-6,SN74LV14AD RG4-ND,SN74LV14ADRE4 -ND Base Product Number: 74LV14
Request a Quote Datasheet
Description
Win Source Part Number: 1095137-SN74LV14ADRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LV04AD; SN74LV05ADR; SN74LV05AD; MC74VHC14DR2; MC74VHC04DR2; MC74VHC04DR2G; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49903-2,296-4990 3-1,SN74LV14ADRE4,29 6-49903-6,SN74LV14AD RG4-ND,SN74LV14ADRE4 -ND Base Product Number: 74LV14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1095137-SN74LV14ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1095137-SN74LV14ADRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1095137-SN74LV14ADRG4
Win Source Part Number: 1095137-SN74LV14ADRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LV04AD; SN74LV05ADR; SN74LV05AD; MC74VHC14DR2; MC74VHC04DR2; MC74VHC04DR2G; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49903-2,296-4990 3-1,SN74LV14ADRE4,29 6-49903-6,SN74LV14AD RG4-ND,SN74LV14ADRE4 -ND Base Product Number: 74LV14

Win Source Part Number: 1095137-SN74LV14ADRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.75V ~ 1.5V
Logic Level - High: 1.75V ~ 3.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LV04AD; SN74LV05ADR; SN74LV05AD; MC74VHC14DR2; MC74VHC04DR2; MC74VHC04DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49903-2,296-49903-1,SN74LV14ADRE4,296-49903-6,SN74LV14ADRG4-ND,SN74LV14ADRE4-ND
Base Product Number: 74LV14

Buy Now Datasheet
Gates and Inverters - 296-49903-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49903-2-ND
Gates and Inverters 296-49903-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-49903-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49903-1-ND
Gates and Inverters 296-49903-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-49903-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49903-6-ND
Gates and Inverters 296-49903-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74LV14ADRG4
5.5V SOIC Logic IC 705-SN74LV14ADRG4
Hex Schmitt-Trigger Inverter, 6-Bit, 5.5V, 14-SOIC, CMOS Product overview: SN74LV14ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ADRG4 can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverter, 6-Bit, 5.5V, 14-SOIC, CMOS Product overview: SN74LV14ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV14ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV14ADRG4
Logic - Gates and Inverters SN74LV14ADRG4
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV14ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV14ADRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV14ADRG4
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - SN74LV14ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV14ADRG4
Gates and Inverters SN74LV14ADRG4
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1095137-SN74LV14ADRG4 296-49903-2-ND 705-SN74LV14ADRG4 SN74LV14ADRG4 SN74LV14ADRG4 SN74LV14ADRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5.5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter, Buffer, Schmitt Trigger NOT NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) 2V ~ 5.5V
Inputs 1 1 6 1
Propagation Delay 10.6 ns 10.6 ns 10.6 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 1727-74AHC1G14GV-Q100,1CT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details