Manufacturer: Texas Instruments
Win Source Part Number: 065587-SN74LV14ADBRG
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Schmitt Trigger Hex Inverter IC, 1-Input, 5.5V, SSOP-14 Product overview: SN74LV14ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV14ADBRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 065587-SN74LV14ADBRG4 | 705-SN74LV14ADBRG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LV14ADBRG4 | 5.5V SSOP Logic IC |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger |
| Supply Voltage | 2 V ~ 5.5 V | 5.5V |
| Inputs | 6 | 1 |
| Propagation Delay | 10.6 ns | 10.6 ns |