Texas Instruments High-Performance Analog 70MHz 5.5V TSSOP Analog Switch and Multiplexer IC SN74LV138APWT

Description
3-to-8 Line Decoder/Demultiplexe r, 70MHz, 5.5V, TSSOP Product overview: SN74LV138APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 70MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV138APWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Line Decoder/Demultiplexe r, 70MHz, 5.5V, TSSOP Product overview: SN74LV138APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 70MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV138APWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70MHz 5.5V TSSOP Analog Switch and Multiplexer IC
743-SN74LV138APWT
70MHz 5.5V TSSOP Analog Switch and Multiplexer IC 743-SN74LV138APWT
3-to-8 Line Decoder/Demultiplexe r, 70MHz, 5.5V, TSSOP Product overview: SN74LV138APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 70MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV138APWT can be used for catalog matching and distributor lookup.

3-to-8 Line Decoder/Demultiplexer, 70MHz, 5.5V, TSSOP Product overview: SN74LV138APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 70MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LV138APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-28664-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-28664-2-ND
Signal Switches, Multiplexers, Decoders 296-28664-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LV138APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LV138APWT
Logic - Signal Switches, Multiplexers, Decoders SN74LV138APWT
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LV138APWT 296-28664-2-ND SN74LV138APWT
Product Name 70MHz 5.5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 5.5 volts
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GV-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GS,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1922929P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details