Texas Instruments SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers SN74LV138APW

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV138A is a 3-line to 8-line decoder/demultiplexer designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 9.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes enable inputs that reduce the need for external gates or inverters, facilitating easier output expansion. It also supports partial-power-down mode operation, enhancing its versatility in power-sensitive applications. The SN74LV138A is available in multiple package types, including TSSOP, and operates within a temperature range of -40°C to 85°C. This product is applicable in various scenarios such as LED matrix control, 7-segment display control, and 8-bit data storage.

Datasheet Summary
Powered by GS/AI

The SN74LV138A is a 3-line to 8-line decoder/demultiplexer designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 9.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes enable inputs that reduce the need for external gates or inverters, facilitating easier output expansion. It also supports partial-power-down mode operation, enhancing its versatility in power-sensitive applications. The SN74LV138A is available in multiple package types, including TSSOP, and operates within a temperature range of -40°C to 85°C. This product is applicable in various scenarios such as LED matrix control, 7-segment display control, and 8-bit data storage.

Suppliers

Company
Product
Description
Supplier Links
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers - SN74LV138APW - Texas Instruments
Dallas, TX, United States
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers
SN74LV138APW
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers SN74LV138APW
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74LV138APW - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LV138APW
Signal Switches, Multiplexers, Decoders SN74LV138APW
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LV138APW SN74LV138APW
Product Name SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder
Input Lines 3 1
Output Lines 8
Supply Voltage 2 2V ~ 5.5V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP,VQFN 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD4514B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BM - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
3 suppliers
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
CD74HC4515 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4515M96E4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details