Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 3:8 16SO
3-Line To 8-Line Decoders/Demultiplex
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LV138ANSR | SN74LV138ANSR | 815-SN74LV138ANSR |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | 3-Line To 8-Line Decoders/Demultiplexers 16-SO -40 to 85 |
| Supply Voltage | 2V ~ 5.5V | 2.5V | |
| Package Type | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC; 16-SOIC (0.209, 5.30mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operating Current | 12 mA |