Nexperia B.V. 8-input multiplexer 74HC151D,653

Description
The 74HC151; 74HCT151 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on Eforces the output Y LOW and output YHIGH. Inputs also include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC151: CMOS level For 74HCT151: TTL level Non-inverting data path Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC151; 74HCT151 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on Eforces the output Y LOW and output YHIGH. Inputs also include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC151: CMOS level For 74HCT151: TTL level Non-inverting data path Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-input multiplexer - 74HC151D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-input multiplexer
74HC151D,653
8-input multiplexer 74HC151D,653
The 74HC151; 74HCT151 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on Eforces the output Y LOW and output YHIGH. Inputs also include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC151: CMOS level For 74HCT151: TTL level Non-inverting data path Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC151; 74HCT151 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on Eforces the output Y LOW and output YHIGH. Inputs also include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC151: CMOS level
    • For 74HCT151: TTL level
  • Non-inverting data path
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HC151D,653 - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16

Multiplexer, HC/UH Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC151D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HC151D,653
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC151D,653
IC MULTIPLEXER 1 X 8:1 16SO

IC MULTIPLEXER 1 X 8:1 16SO

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74HC151D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74HC151D,653
Signal Switches, Multiplexers, Decoders 74HC151D,653
Multiplexer 1 x 8:1 16-SO

Multiplexer 1 x 8:1 16-SO

Buy Now Datasheet
Multiplexer 1-Element CMOS 8-IN 16-Pin SO T/R - 554-74HC151D,653 - Utmel Electronic Limited
Hong Kong, China
Multiplexer 1-Element CMOS 8-IN 16-Pin SO T/R
554-74HC151D,653
Multiplexer 1-Element CMOS 8-IN 16-Pin SO T/R 554-74HC151D,653
Multiplexer 1-Element CMOS 8-IN 16-Pin SO T/R

Multiplexer 1-Element CMOS 8-IN 16-Pin SO T/R

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74HC151D,653 74HC151D,653 74HC151D,653 74HC151D,653 554-74HC151D,653
Product Name 8-input multiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Multiplexer 1-Element CMOS 8-IN 16-Pin SO T/R
Features ESD Protection
Supply Voltage +7 2V ~ 6V 5V; 5V
Package Type SOT109-1 SOT109-1 SOT109 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154, 3.90mm Width)
Output Characteristics Complementary Output
Logic Family CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer - 74HC157PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT403-1 SOT403-1
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 74LV138D,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC139PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 5.2 mA
View Details
2 suppliers