Texas Instruments SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs SN74LV132APWT

Description
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV132APWT is a quadruple positive-NAND gate with Schmitt-trigger inputs, designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 9 ns at 5 V, ensuring fast signal processing. The device supports mixed-mode voltage operation on all ports, making it versatile for various applications. It exhibits low output ground bounce, with a typical output voltage low point of less than 0.8 V at 3.3 V, and a high output voltage undershoot greater than 2.3 V under similar conditions. The SN74LV132APWT is temperature compensated, allowing it to handle slow input signal transitions while providing clean, jitter-free outputs. It also exceeds JESD 22 ESD protection standards, with ratings of 2000 V for the human body model and 1000 V for the charged-device model. This product is suitable for applications in industrial PCs, access control systems, and various motor drives.

Datasheet Summary
Powered by GS/AI

The SN74LV132APWT is a quadruple positive-NAND gate with Schmitt-trigger inputs, designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 9 ns at 5 V, ensuring fast signal processing. The device supports mixed-mode voltage operation on all ports, making it versatile for various applications. It exhibits low output ground bounce, with a typical output voltage low point of less than 0.8 V at 3.3 V, and a high output voltage undershoot greater than 2.3 V under similar conditions. The SN74LV132APWT is temperature compensated, allowing it to handle slow input signal transitions while providing clean, jitter-free outputs. It also exceeds JESD 22 ESD protection standards, with ratings of 2000 V for the human body model and 1000 V for the charged-device model. This product is suitable for applications in industrial PCs, access control systems, and various motor drives.

Suppliers

Company
Product
Description
Supplier Links
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs - SN74LV132APWT - Texas Instruments
Dallas, TX, United States
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs
SN74LV132APWT
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs SN74LV132APWT
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74LV132APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV132APWTCT-ND
Gates and Inverters 296-SN74LV132APWTCT-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LV132APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV132APWTTR-ND
Gates and Inverters 296-SN74LV132APWTTR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
 - SN74LV132APWT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV132APWT - 1100123-SN74LV132APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV132APWT
1100123-SN74LV132APWT
Logic - Logic - Gates and Inverters - SN74LV132APWT 1100123-SN74LV132APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100123-SN74LV132APW T Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.75 V to 1.5 V Logic Level - High: 1.75 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100123-SN74LV132APWT
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 12mA 5.5V TSSOP Logic IC
705-SN74LV132APWT
Quad 12mA 5.5V TSSOP Logic IC 705-SN74LV132APWT
Quad 2-Input NAND Gate, Schmitt Trigger, 12mA, 5.5V, 14-TSSOP Product overview: SN74LV132APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12mA, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 12mA, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132APWT can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, Schmitt Trigger, 12mA, 5.5V, 14-TSSOP Product overview: SN74LV132APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12mA, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 12mA, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV132APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV132APWT
Logic - Gates and Inverters SN74LV132APWT
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV132APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV132APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV132APWT
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV132APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV132APWT
Gates and Inverters SN74LV132APWT
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV132APWT
Logic Gates SN74LV132APWT
Logic Gates Quad Positive-NAND Gate

Logic Gates Quad Positive-NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV132APWT 296-SN74LV132APWTCT-ND SN74LV132APWT 1100123-SN74LV132APWT 705-SN74LV132APWT SN74LV132APWT SN74LV132APWT SN74LV132APWT SN74LV132APWT
Product Name SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV132APWT Quad 12mA 5.5V TSSOP Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 23 ns 9.7 ns 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details