Texas Instruments SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs SN74LV132APW

Description
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs - SN74LV132APW - Texas Instruments
Dallas, TX, United States
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs
SN74LV132APW
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs SN74LV132APW
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-26538-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26538-5-ND
Gates and Inverters 296-26538-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV132APW - 065584-SN74LV132APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV132APW
065584-SN74LV132APW
Logic - Logic - Gates and Inverters - SN74LV132APW 065584-SN74LV132APW
Manufacturer: Texas Instruments Win Source Part Number: 065584-SN74LV132APW Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.75 V to 1.5 V Logic Level - High: 1.75 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065584-SN74LV132APW
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV132APW
5.5V TSSOP Logic IC 705-SN74LV132APW
Schmitt Trigger NAND Gate IC, 4x2-Input, 11ns, 2-5.5V, TSSOP Product overview: SN74LV132APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132APW can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, 11ns, 2-5.5V, TSSOP Product overview: SN74LV132APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV132APW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LV132APW - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV132APW
Gates and Inverters SN74LV132APW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV132APW
Logic Gates SN74LV132APW
Logic Gates Quad Schmitt Trig

Logic Gates Quad Schmitt Trig

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV132APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV132APW
Logic - Gates and Inverters SN74LV132APW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV132APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV132APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV132APW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV132APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV132APW
Gates and Inverters SN74LV132APW
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV132APW 296-26538-5-ND 065584-SN74LV132APW 705-SN74LV132APW SN74LV132APW SN74LV132APW SN74LV132APW SN74LV132APW SN74LV132APW SN74LV132APW
Product Name SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV132APW 5.5V TSSOP Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 23 ns 9.7 ns 9.7 ns 11 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers