Texas Instruments Logic - Logic - Gates and Inverters - SN74LV132ADRG4 SN74LV132ADRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255142-SN74LV132ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255142-SN74LV132ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV132ADRG4 - 1255142-SN74LV132ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV132ADRG4
1255142-SN74LV132ADRG4
Logic - Logic - Gates and Inverters - SN74LV132ADRG4 1255142-SN74LV132ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255142-SN74LV132ADR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1255142-SN74LV132ADRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control

Buy Now
5.5V SOIC Logic IC - 705-SN74LV132ADRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74LV132ADRG4
5.5V SOIC Logic IC 705-SN74LV132ADRG4
Schmitt Trigger NAND Gate IC, 4x2-Input, SOIC-14, 5.5V Product overview: SN74LV132ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132ADRG4 can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, SOIC-14, 5.5V Product overview: SN74LV132ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 - 815-SN74LV132ADRG4 - Utmel Electronic Limited
Hong Kong, China
LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14
815-SN74LV132ADRG4
LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 815-SN74LV132ADRG4
LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14

LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1255142-SN74LV132ADRG4 705-SN74LV132ADRG4 815-SN74LV132ADRG4
Product Name Logic - Logic - Gates and Inverters - SN74LV132ADRG4 5.5V SOIC Logic IC LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14
Gate Type NOT NAND; NAND GATE AND; NAND
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Gates and Inverters - 54HC4078AJ/B - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
3 suppliers