Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Schmitt Trigger NAND Gate IC, 4x2-Input, 14-SOIC, CMOS Product overview: SN74LV132ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132ADRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257746-SN74LV132ADR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Schmitt Trigger
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.75V ~ 1.5V
Logic Level - High: 1.75V ~ 3.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV132
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad Positive-NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV132ADRE4 | 705-SN74LV132ADRE4 | 1257746-SN74LV132ADRE4 | SN74LV132ADRE4-ND | SN74LV132ADRE4 | SN74LV132ADRE4 | SN74LV132ADRE4 | SN74LV132ADRE4 |
| Product Name | SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | ||
| Logic Family | LV-A | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 23 ns | 9.7 ns | 9.7 ns | 9.7 ns |