Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TVSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LV132ADGVRE4 |
| Product Name | SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs |
| Gate Type | NAND |
| Supply Voltage | 2.5,3.3,5 |
| Logic Family | LV-A |
| Features | Schmitt Trigger |