Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TVSOP -40 to 85
Schmitt Trigger NAND Gate IC, 4x2-Input, CMOS, 5.5V, 125°C, TFSOP Product overview: SN74LV132ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132ADGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030221-SN74LV132ADGV
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel Schmitt Trigger 14-TVSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TVSOP
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14TVSOP
IC GATE NAND SCHMITT 4CH 14TVSOP
IC GATE NAND 4CH 2-INP 14TVSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV132ADGVR | 705-SN74LV132ADGVR | 030221-SN74LV132ADGVR | 296-3778-1-ND | SN74LV132ADGVR | SN74LV132ADGVR | 815-SN74LV132ADGVR | SN74LV132ADGVR | SN74LV132ADGVR | SN74LV132ADGVR |
| Product Name | SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs | 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74LV132ADGVR | Gates and Inverters | Logic - Gates and Inverters | IC GATE NAND SCHMITT 4CH 14TVSOP | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | AND; NAND | NOT; NAND | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | 2.5V | 2V ~ 5.5V | |||
| Logic Family | LV-A | CMOS | CMOS; CMOS | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 23 ns | 9.7 ns | 9.7 ns | 9.7 ns | 9.7 ns |