Texas Instruments SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs SN74LV132AD

Description
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs - SN74LV132AD - Texas Instruments
Dallas, TX, United States
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs
SN74LV132AD
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs SN74LV132AD
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-1675-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1675-5-ND
Gates and Inverters 296-1675-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-SN74LV132AD
SOIC Logic IC 705-SN74LV132AD
Schmitt Trigger NAND Gate IC, 4x2-Input, 9.7ns, SOIC, CMOS Product overview: SN74LV132AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132AD can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, 9.7ns, SOIC, CMOS Product overview: SN74LV132AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV132AD - 1255140-SN74LV132AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV132AD
1255140-SN74LV132AD
Logic - Logic - Gates and Inverters - SN74LV132AD 1255140-SN74LV132AD
Manufacturer: Texas Instruments Win Source Part Number: 1255140-SN74LV132AD Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.75V ~ 1.5V Logic Level - High: 1.75V ~ 3.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control Family Part Number: 74LV132 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 9.7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255140-SN74LV132AD
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.75V ~ 1.5V
Logic Level - High: 1.75V ~ 3.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control
Family Part Number: 74LV132
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 9.7ns at 5V, 50pF

Buy Now
 - SN74LV132AD - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV132AD
Logic Gates SN74LV132AD
Logic Gates Quad

Logic Gates Quad

Buy Now Datasheet
Gates and Inverters - SN74LV132AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV132AD
Gates and Inverters SN74LV132AD
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Nand Gate, Quad, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments - 26AJ9606 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments
26AJ9606
Nand Gate, Quad, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments 26AJ9606
NAND GATE, QUAD, SMD, SOIC14, 7V; Logic Family / Base Number:74LV132; Logic Type:NAND; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, SMD, SOIC14, 7V; Logic Family / Base Number:74LV132; Logic Type:NAND; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV132AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV132AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV132AD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LV132AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV132AD
Logic - Gates and Inverters SN74LV132AD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV132AD 296-1675-5-ND 705-SN74LV132AD 1255140-SN74LV132AD SN74LV132AD SN74LV132AD SN74LV132AD 26AJ9606 SN74LV132AD SN74LV132AD
Product Name SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs Gates and Inverters SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LV132AD Logic Gates Gates and Inverters Nand Gate, Quad, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND; NAND Gate NAND; NAND NAND NOT; NAND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High)
Logic Family LV-A CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 23 ns 9.7 ns 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details