The SN74LV126ADR is a quadruple bus buffer gate with 3-state outputs designed for 2V to 5.5V operation. It is packaged in a 14-pin SOIC with dimensions of 8.65mm × 6mm. The device supports mixed-mode voltage operation, features I/O compliance for live insertion and back drive protection, and operates over a temperature range of -40°C to 125°C. Maximum propagation delay is 6.5ns at 5V, and latch-up performance exceeds 250mA per JESD 17. Electrostatic discharge withstand is rated at ±2000V HBM and ±1000V CDM.
Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 85
4-Bit 3-State Buffer IC, 2V-5.5V, CMOS, SOIC Product overview: SN74LV126ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2V, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV126ADR can be used for catalog matching and distributor lookup.
Bus Driver, LV/LV-A/LVX/H Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV126ADR | 704-SN74LV126ADR | SN74LV126ADR |
| Product Name | SN74LV126A Quadruple Bus Buffer Gates With 3-State Outputs | 2V 5.5V SOIC Interface Transceiver IC | |
| Technology | LV-A | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |