The SN74LV126AD is a quadruple bus buffer gate with 3-state outputs designed for 2V to 5.5V operation, featuring independent line drivers with active-low output enable. It is packaged in a 14-pin SOIC with physical dimensions of 8.65mm by 6mm. The device supports live insertion, partial power-down mode, and back-drive protection through Ioff functionality. Its propagation delay is maximum 6.5ns at 5V, and it operates over a temperature range of -40°C to 125°C. ESD protection complies with the Human-Body Model (HBM) at ±2000V and the Charged-Device Model (CDM) at ±1000V. The output clamp current is -50mA, and the continuous output current is ±35mA. All ports support mixed-mode voltage operation.
Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 85
Bus Driver, LV/LV-A/LVX/H Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
Quad 3-State Buffer IC, 4-Bit, CMOS, SOIC, 5.5V Product overview: SN74LV126AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV126AD can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV126AD | SN74LV126AD | 704-SN74LV126AD |
| Product Name | SN74LV126A Quadruple Bus Buffer Gates With 3-State Outputs | Quad 5.5V SOIC Interface Transceiver IC | |
| Technology | LV-A | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |