Texas Instruments SN74LV125AT Quadruple Bus Buffer Gate With 3-State Outputs SN74LV125ATD

Description
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV125AT Quadruple Bus Buffer Gate With 3-State Outputs - SN74LV125ATD - Texas Instruments
Dallas, TX, United States
SN74LV125AT Quadruple Bus Buffer Gate With 3-State Outputs
SN74LV125ATD
SN74LV125AT Quadruple Bus Buffer Gate With 3-State Outputs SN74LV125ATD
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 85

Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV125ATD - 1255134-SN74LV125ATD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV125ATD
1255134-SN74LV125ATD
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV125ATD 1255134-SN74LV125ATD
Manufacturer: Texas Instruments Win Source Part Number: 1255134-SN74LV125ATD Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 74LV125 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255134-SN74LV125ATD
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV125
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
5V SOIC Interface Transceiver IC
704-SN74LV125ATD
5V SOIC Interface Transceiver IC 704-SN74LV125ATD
4-Bit 3-State Buffer IC, 5V, SOIC, CMOS, 7.5ns Product overview: SN74LV125ATD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV125ATD can be used for catalog matching and distributor lookup.

4-Bit 3-State Buffer IC, 5V, SOIC, CMOS, 7.5ns Product overview: SN74LV125ATD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV125ATD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LV125ATD 1255134-SN74LV125ATD 704-SN74LV125ATD
Product Name SN74LV125AT Quadruple Bus Buffer Gate With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LV125ATD 5V SOIC Interface Transceiver IC
Technology LV-AT
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8684801CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details