Texas Instruments SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs SN74LV125ARGYR

Description
Quadruple Bus Buffer Gates With 3-State Outputs 14-VQFN -40 to 125
Request a Quote
Description
Quadruple Bus Buffer Gates With 3-State Outputs 14-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV125ARGYR is a quadruple bus buffer gate with 3-state outputs designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6 ns at 5 V and supports mixed-mode voltage operation across all ports. The device exhibits low output ground bounce, with a typical output low voltage (V_OLP) of less than 0.8 V at 3.3 V and a typical output high voltage (V_OHV) of greater than 2.3 V at the same voltage level. It includes an I_off feature that allows for partial-power-down mode operation and has latch-up performance that exceeds 250 mA per JESD 17. The SN74LV125ARGYR also offers robust ESD protection, exceeding the standards for human-body, machine, and charged-device models. This product is suitable for applications such as flow meters, solid-state drives, power over Ethernet, programmable logic controllers, motor drives, and electronic points of sale. The device is available in a 14-pin VQFN package and operates within a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74LV125ARGYR is a quadruple bus buffer gate with 3-state outputs designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6 ns at 5 V and supports mixed-mode voltage operation across all ports. The device exhibits low output ground bounce, with a typical output low voltage (V_OLP) of less than 0.8 V at 3.3 V and a typical output high voltage (V_OHV) of greater than 2.3 V at the same voltage level. It includes an I_off feature that allows for partial-power-down mode operation and has latch-up performance that exceeds 250 mA per JESD 17. The SN74LV125ARGYR also offers robust ESD protection, exceeding the standards for human-body, machine, and charged-device models. This product is suitable for applications such as flow meters, solid-state drives, power over Ethernet, programmable logic controllers, motor drives, and electronic points of sale. The device is available in a 14-pin VQFN package and operates within a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs - SN74LV125ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs
SN74LV125ARGYR
SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs SN74LV125ARGYR
Quadruple Bus Buffer Gates With 3-State Outputs 14-VQFN -40 to 125

Quadruple Bus Buffer Gates With 3-State Outputs 14-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V VQFN Interface Transceiver IC
704-SN74LV125ARGYR
5.5V VQFN Interface Transceiver IC 704-SN74LV125ARGYR
4-Bit 3-State Buffer IC, CMOS, VQFN, 5.5V Product overview: SN74LV125ARGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, VQFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV125ARGYR can be used for catalog matching and distributor lookup.

4-Bit 3-State Buffer IC, CMOS, VQFN, 5.5V Product overview: SN74LV125ARGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, VQFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV125ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LV125ARGYR 704-SN74LV125ARGYR
Product Name SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs 5.5V VQFN Interface Transceiver IC
Technology LV-A
Device Type Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details