Texas Instruments SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs SN74LV125ANE4

Description
Quadruple Bus Buffer Gates With 3-State Outputs 14-PDIP -40 to 125
Request a Quote
Description
Quadruple Bus Buffer Gates With 3-State Outputs 14-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV125A is a quadruple bus buffer gate designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode, allowing for efficient power management. Output characteristics include a typical output ground bounce (V_{OLP}) of less than 0.8 V at 3.3 V and a typical output high undershoot (V_{OHV}) greater than 2.3 V at the same voltage. The SN74LV125A also boasts robust latch-up performance exceeding 250 mA per JESD 17 and ESD protection levels that surpass JESD 22 standards, including 4000 V for the Human-Body Model. This component is suitable for various applications, including flow meters, solid-state drives, power over Ethernet, programmable logic controllers, motor drives, and electronic points of sale. The device is available in multiple package types, including DGV (TVSOP), D (SOIC), and PW (TSSOP), among others.

Datasheet Summary
Powered by GS/AI

The SN74LV125A is a quadruple bus buffer gate designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode, allowing for efficient power management. Output characteristics include a typical output ground bounce (V_{OLP}) of less than 0.8 V at 3.3 V and a typical output high undershoot (V_{OHV}) greater than 2.3 V at the same voltage. The SN74LV125A also boasts robust latch-up performance exceeding 250 mA per JESD 17 and ESD protection levels that surpass JESD 22 standards, including 4000 V for the Human-Body Model. This component is suitable for various applications, including flow meters, solid-state drives, power over Ethernet, programmable logic controllers, motor drives, and electronic points of sale. The device is available in multiple package types, including DGV (TVSOP), D (SOIC), and PW (TSSOP), among others.

Suppliers

Company
Product
Description
Supplier Links
SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs - SN74LV125ANE4 - Texas Instruments
Dallas, TX, United States
SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs
SN74LV125ANE4
SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs SN74LV125ANE4
Quadruple Bus Buffer Gates With 3-State Outputs 14-PDIP -40 to 125

Quadruple Bus Buffer Gates With 3-State Outputs 14-PDIP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN74LV125ANE4
Product Name SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs
Technology LV-A
Device Type Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8684801CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details