Texas Instruments SN74LV11A-EP Enhanced Product Triple 3-Input Positive-And Gates SN74LV11ATPWREP

Description
Enhanced Product Triple 3-Input Positive-And Gates 14-TSSOP -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Triple 3-Input Positive-And Gates 14-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV11A-EP Enhanced Product Triple 3-Input Positive-And Gates - SN74LV11ATPWREP - Texas Instruments
Dallas, TX, United States
SN74LV11A-EP Enhanced Product Triple 3-Input Positive-And Gates
SN74LV11ATPWREP
SN74LV11A-EP Enhanced Product Triple 3-Input Positive-And Gates SN74LV11ATPWREP
Enhanced Product Triple 3-Input Positive-And Gates 14-TSSOP -40 to 105

Enhanced Product Triple 3-Input Positive-And Gates 14-TSSOP -40 to 105

Buy Now Datasheet
Gates and Inverters - 296-22307-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22307-2-ND
Gates and Inverters 296-22307-2-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV11ATPWREP - 1255124-SN74LV11ATPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV11ATPWREP
1255124-SN74LV11ATPWREP
Logic - Logic - Gates and Inverters - SN74LV11ATPWREP 1255124-SN74LV11ATPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1255124-SN74LV11ATPW REP Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 74LV11 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255124-SN74LV11ATPWREP
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV11
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Singapore, Singapore
2V 5.5V TSSOP Logic IC
705-SN74LV11ATPWREP
2V 5.5V TSSOP Logic IC 705-SN74LV11ATPWREP
Triple 3-Input AND Gate IC, 2V-5.5V, 7.9ns, 105°C, TSSOP Product overview: SN74LV11ATPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11ATPWREP can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 2V-5.5V, 7.9ns, 105°C, TSSOP Product overview: SN74LV11ATPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11ATPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LV11ATPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV11ATPWREP
Gates and Inverters SN74LV11ATPWREP
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LV11ATPWREP
Logic Gates SN74LV11ATPWREP
Logic Gates Mil Enhance Tr 3-Inp Pos-AND Gates

Logic Gates Mil Enhance Tr 3-Inp Pos-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV11ATPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV11ATPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV11ATPWREP
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV11ATPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV11ATPWREP
Logic - Gates and Inverters SN74LV11ATPWREP
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV11ATPWREP 296-22307-2-ND 1255124-SN74LV11ATPWREP 705-SN74LV11ATPWREP SN74LV11ATPWREP SN74LV11ATPWREP SN74LV11ATPWREP SN74LV11ATPWREP
Product Name SN74LV11A-EP Enhanced Product Triple 3-Input Positive-And Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV11ATPWREP 2V 5.5V TSSOP Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND; AND Gate AND NOT; AND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 21 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
IC Package Type Other; Through Hole
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4086BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 38 ns
View Details
3 suppliers