Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LV11APWG4 |
| Product Name | SN74LV11A Triple 3-Input Positive-AND Gates |
| Gate Type | AND |
| Supply Voltage | 2.5,3.3,5 |
| Logic Family | LV-A |
| Propagation Delay | 16 ns |