Texas Instruments SN74LV11A Triple 3-Input Positive-AND Gates SN74LV11APW

Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV11A Triple 3-Input Positive-AND Gates - SN74LV11APW - Texas Instruments
Dallas, TX, United States
SN74LV11A Triple 3-Input Positive-AND Gates
SN74LV11APW
SN74LV11A Triple 3-Input Positive-AND Gates SN74LV11APW
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 5.5V 12mA TSSOP Logic IC
705-SN74LV11APW
2V 5.5V 12mA TSSOP Logic IC 705-SN74LV11APW
3-Ch 3-In AND Gate IC, 2V-5.5V, 12mA, 7.9ns, TSSOP Product overview: SN74LV11APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11APW can be used for catalog matching and distributor lookup.

3-Ch 3-In AND Gate IC, 2V-5.5V, 12mA, 7.9ns, TSSOP Product overview: SN74LV11APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LV11APW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV11APW-ND
Gates and Inverters 296-SN74LV11APW-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV11APW - 131441-SN74LV11APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV11APW
131441-SN74LV11APW
Logic - Logic - Gates and Inverters - SN74LV11APW 131441-SN74LV11APW
Manufacturer: Texas Instruments Win Source Part Number: 131441-SN74LV11APW Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131441-SN74LV11APW
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV11APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV11APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV11APW
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV11APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV11APW
Gates and Inverters SN74LV11APW
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV11APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV11APW
Logic - Gates and Inverters SN74LV11APW
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV11APW
Logic Gates SN74LV11APW
Logic Gates Triple 3-Input Positive-AND Gates

Logic Gates Triple 3-Input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV11APW 705-SN74LV11APW 296-SN74LV11APW-ND 131441-SN74LV11APW SN74LV11APW SN74LV11APW SN74LV11APW SN74LV11APW
Product Name SN74LV11A Triple 3-Input Positive-AND Gates 2V 5.5V 12mA TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV11APW Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers