Texas Instruments SN74LV11A Triple 3-Input Positive-AND Gates SN74LV11ANSR

Description
Triple 3-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV11A Triple 3-Input Positive-AND Gates - SN74LV11ANSR - Texas Instruments
Dallas, TX, United States
SN74LV11A Triple 3-Input Positive-AND Gates
SN74LV11ANSR
SN74LV11A Triple 3-Input Positive-AND Gates SN74LV11ANSR
Triple 3-Input Positive-AND Gates 14-SO -40 to 85

Triple 3-Input Positive-AND Gates 14-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV11ANSR - 1255123-SN74LV11ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV11ANSR
1255123-SN74LV11ANSR
Logic - Logic - Gates and Inverters - SN74LV11ANSR 1255123-SN74LV11ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1255123-SN74LV11ANSR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): HD74LV11ARP; HD74LV11AFP; HD74LV11ARPEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255123-SN74LV11ANSR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): HD74LV11ARP; HD74LV11AFP; HD74LV11ARPEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-SN74LV11ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV11ANSRTR-ND
Gates and Inverters 296-SN74LV11ANSRTR-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-SN74LV11ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV11ANSRCT-ND
Gates and Inverters 296-SN74LV11ANSRCT-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
2V 5.5V Logic IC
705-SN74LV11ANSR
2V 5.5V Logic IC 705-SN74LV11ANSR
Triple 3-Input AND Gate IC, 74LV, CMOS, SOP, 2V-5.5V Product overview: SN74LV11ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11ANSR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 74LV, CMOS, SOP, 2V-5.5V Product overview: SN74LV11ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV11ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV11ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV11ANSR
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - SN74LV11ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV11ANSR
Gates and Inverters SN74LV11ANSR
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV11ANSR
Logic Gates SN74LV11ANSR
Logic Gates Triple 3-Input Positive-AND Gates

Logic Gates Triple 3-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV11ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV11ANSR
Logic - Gates and Inverters SN74LV11ANSR
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV11ANSR 1255123-SN74LV11ANSR 296-SN74LV11ANSRTR-ND 705-SN74LV11ANSR SN74LV11ANSR SN74LV11ANSR SN74LV11ANSR SN74LV11ANSR
Product Name SN74LV11A Triple 3-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74LV11ANSR Gates and Inverters 2V 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND; AND Gate NOT; AND
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers