Texas Instruments SN74LV11A Triple 3-Input Positive-AND Gates SN74LV11ADR

Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV11A Triple 3-Input Positive-AND Gates - SN74LV11ADR - Texas Instruments
Dallas, TX, United States
SN74LV11A Triple 3-Input Positive-AND Gates
SN74LV11ADR
SN74LV11A Triple 3-Input Positive-AND Gates SN74LV11ADR
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-9827-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9827-2-ND
Gates and Inverters 296-9827-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9827-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9827-6-ND
Gates and Inverters 296-9827-6-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9827-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9827-1-ND
Gates and Inverters 296-9827-1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV11ADR - 1255122-SN74LV11ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV11ADR
1255122-SN74LV11ADR
Logic - Logic - Gates and Inverters - SN74LV11ADR 1255122-SN74LV11ADR
Manufacturer: Texas Instruments Win Source Part Number: 1255122-SN74LV11ADR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): HD74LV11AFP; HD74LV11ARP; HD74LV11AFPEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255122-SN74LV11ADR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): HD74LV11AFP; HD74LV11ARP; HD74LV11AFPEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SOIC Logic IC
705-SN74LV11ADR
2V 5.5V SOIC Logic IC 705-SN74LV11ADR
3-Ch 3-Input AND Gate IC, 2V-5.5V, 7.9ns, SOIC, CMOS Product overview: SN74LV11ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11ADR can be used for catalog matching and distributor lookup.

3-Ch 3-Input AND Gate IC, 2V-5.5V, 7.9ns, SOIC, CMOS Product overview: SN74LV11ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV11ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV11ADR
Logic - Gates and Inverters SN74LV11ADR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV11ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV11ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV11ADR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LV11ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV11ADR
Gates and Inverters SN74LV11ADR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LV11ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV11ADR
Gates and Inverters SN74LV11ADR
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV11ADR
Logic Gates SN74LV11ADR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV11ADR 296-9827-2-ND 1255122-SN74LV11ADR 705-SN74LV11ADR SN74LV11ADR SN74LV11ADR SN74LV11ADR SN74LV11ADR SN74LV11ADR
Product Name SN74LV11A Triple 3-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV11ADR 2V 5.5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND AND; AND Gate AND; AND Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details