Win Source Part Number: 1257740-SN74LV10APWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 3
Standard Package: 1,250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV10
Product Status: Obsolete
NAND Gate IC 3 Channel 14-TSSOP
LV/LV-A/LVX/H SERIES, TRIPLE 3-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: SN74LV10APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV10APWT can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257740-SN74LV10APWT | SN74LV10APWT-ND | 705-SN74LV10APWT | SN74LV10APWT | SN74LV10APWT | SN74LV10APWT |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |